IDEA, Inc. Round Through-Hole Lamp IOD 2351

Description
Round lamp, 1" leads, diffused
Description
Round lamp, 1" leads, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IOD 2351
Round Through-Hole Lamp IOD 2351
Round lamp, 1" leads, diffused

Round lamp, 1" leads, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IOD 2351
Product Name Round Through-Hole Lamp
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-3908-2-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
5 suppliers
LED White Lighting - 1416-L128-3080NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details