IDEA, Inc. Rectangular Through-Hole Lamp IID 6251

Description
1.8 x 5 mm, rectangular, 1" leads
Description
1.8 x 5 mm, rectangular, 1" leads

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Rectangular Through-Hole Lamp
IID 6251
Rectangular Through-Hole Lamp IID 6251
1.8 x 5 mm, rectangular, 1" leads

1.8 x 5 mm, rectangular, 1" leads

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IID 6251
Product Name Rectangular Through-Hole Lamp
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM3D-Y1002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
LED White Lighting - 1416-L128-3590EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers