IDEA, Inc. J61UDB/X Series J61UDB/I

Description
Lamp located 2.3 mm above the PCB, pinout reverse optional
Datasheet
Description
Lamp located 2.3 mm above the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J61UDB/X Series
J61UDB/I
J61UDB/X Series J61UDB/I
Lamp located 2.3 mm above the PCB, pinout reverse optional

Lamp located 2.3 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number J61UDB/I
Product Name J61UDB/X Series
LED Package: T-1
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QGBE-NFH0E - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Green
Peak Wavelength 516 nm (5165 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-1890NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 1800 K
View Details