IDEA, Inc. 0118 Series JYC0118

Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0118 Series
JYC0118
0118 Series JYC0118
Surface mount, miniature chip type, tape and reel packaging

Surface mount, miniature chip type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JYC0118
Product Name 0118 Series
LED Package: 1206
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 20 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA04-CV6C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
LED White Lighting - 1416-L128-3580EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers