IDEA, Inc. Round Through-Hole Lamp IHD 4491

Description
Round lamp, flangeless, 8.6 mm long body, diffused
Description
Round lamp, flangeless, 8.6 mm long body, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IHD 4491
Round Through-Hole Lamp IHD 4491
Round lamp, flangeless, 8.6 mm long body, diffused

Round lamp, flangeless, 8.6 mm long body, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IHD 4491
Product Name Round Through-Hole Lamp
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Color Lighting - 516-1711-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-2015-1-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers