The JYC0938 is a surface mount LED from the 0938 Series by IDEA, Inc., designed for low current or superbright applications. It features a compact size of approximately 2.2x3.0mm and is available in yellow. The LED operates within a temperature range of -40 °C to +85 °C and can withstand a reflow soldering temperature of up to 260 °C for a maximum of 5 seconds. It has a peak wavelength of 591 nm and a typical luminous intensity of 43 mcd at a forward current of 20 mA. The product is supplied in EIA481 tape and reel packaging, with 2000 pieces per reel, making it suitable for automated assembly processes.
Surface mount, reflector type, tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | JYC0938 |
| Product Name | 0938 Series |
| LED Type | Yellow |
| Peak Wavelength | 591 nm (5910 Å) |
| Viewing Angle | 130 degrees |
| Optical Power Output | 60 milliwatts |