IDEA, Inc. 0938 Series JRC0938

Description
Surface mount, reflector type, tape and reel packaging
Datasheet
Description
Surface mount, reflector type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0938 Series
JRC0938
0938 Series JRC0938
Surface mount, reflector type, tape and reel packaging

Surface mount, reflector type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JRC0938
Product Name 0938 Series
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 130 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 635 degrees
Optical Power Output 1000 milliwatts
View Details
2 suppliers
LED White Lighting - 1416-L128-2290HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details