IDEA, Inc. 0338 Series JGC0338

Description
Reverse mount, all parts of LED mount below the surface of the PCB
Datasheet
Description
Reverse mount, all parts of LED mount below the surface of the PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0338 Series
JGC0338
0338 Series JGC0338
Reverse mount, all parts of LED mount below the surface of the PCB

Reverse mount, all parts of LED mount below the surface of the PCB

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JGC0338
Product Name 0338 Series
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 130 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QGBE-NFH0E - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Green
Peak Wavelength 516 nm (5165 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-3570HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details