Buffer, ALS Series, 6-Func, 1-Input, TTL, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 126581-SN74ALS1034NS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 6 Element 1 Bit per Element 3-State Output 14-SO
IC BUFFER NON-INVERT 5.5V 14SOP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN74ALS1034NSR | 126581-SN74ALS1034NSR | 296-28491-2-ND | SN74ALS1034NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALS1034NSR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |