SN74HC126 Quadruple Bus Buffer Gates With 3-State Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 1099812-SN74HC126PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74HC126PWT | 1099812-SN74HC126PWT | 296-16822-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC126PWT | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |