onsemi Audio Special Purpose - SA575DR2G SA575DR2G

Description
Low Voltage Compandor
Request a Quote Datasheet
Description
Low Voltage Compandor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SA575DR2G - Rochester Electronics
Newburyport, MA, United States
Low Voltage Compandor

Low Voltage Compandor

Supplier's Site Datasheet
Audio Special Purpose - SA575DR2G - 1246111-SA575DR2G - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SA575DR2G
1246111-SA575DR2G
Audio Special Purpose - SA575DR2G 1246111-SA575DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1246111-SA575DR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Applications: Consumer Audio, Telecommunication Systems Operating Supply Voltage: 3 V ~ 7 V Function: Compandor Interface: Analog Number of Channels: 2 Family Name: SA575 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SA575D; SA575DG; Introduction Date: April 06, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1246111-SA575DR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Consumer Audio, Telecommunication Systems
Operating Supply Voltage: 3 V ~ 7 V
Function: Compandor
Interface: Analog
Number of Channels: 2
Family Name: SA575
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SA575D; SA575DG;
Introduction Date: April 06, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
SA575DR2G
Audio Amplifiers SA575DR2G
Audio Amplifiers 3-7V Precision Dual Gain Compandor

Audio Amplifiers 3-7V Precision Dual Gain Compandor

Buy Now Datasheet
Audio Special Purpose - SA575DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA575DR2G
Audio Special Purpose SA575DR2G
Audio Compandor 2 Channel 20-SOIC

Audio Compandor 2 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number SA575DR2G 1246111-SA575DR2G SA575DR2G SA575DR2G
Product Name Audio Special Purpose - SA575DR2G Audio Amplifiers Audio Special Purpose
Standards RoHS
Package Type SOIC; SOIC-20 WB SOIC; 20-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower CMOS Operational Amplifier - ALD1736SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1914283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 60 milliamps
Bandwidth 350 MHz
View Details