Manufacturer: Texas Instruments
Win Source Part Number: 065326-SN74AUC1G17YZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Supply Voltage - Operating: 0.8 V to 2.7 V
Alternative Parts (Cross-Reference): SN74AUC1G17DCKRG4; SN74AUC1G17DRLR; SN74AUC1G17YZPR; SN74AUC1G17DRLRG4;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)
Buffer, AUC Series, 1-Func, 1-Input, CMOS
IC BUFFER NON-INVERT 2.7V 5DSBGA
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 065326-SN74AUC1G17YZPR | 296-18556-6-ND | SN74AUC1G17YZPR | SN74AUC1G17YZPR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC1G17YZPR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | CSP; 5-DSBGA, 5-WCSP (1.4x0.9) | 5-XFBGA, DSBGA | DSBGA5 | Surface Mount |