Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUC1G17YZAR

Description
Buffer, AUC Series, 1-Func, 1-Input, CMOS
Request a Quote Datasheet
Description
Buffer, AUC Series, 1-Func, 1-Input, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AUC1G17YZAR - Rochester Electronics
Newburyport, MA, United States
Buffer, AUC Series, 1-Func, 1-Input, CMOS

Buffer, AUC Series, 1-Func, 1-Input, CMOS

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14017-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14017-2-ND
Buffers, Drivers, Receivers, Transceivers 296-14017-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259764-SN74AUC1G17YZAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259764-SN74AUC1G17YZAR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259764-SN74AUC1G17YZAR
Win Source Part Number: 1259764-SN74AUC1G17Y ZAR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-14017-1,-296-14 017-1,-SN74AUC1G17YZ ARR,TEXTISSN74AUC1G1 7YZAR,296-14017-2,29 6-14017-2R,296-14017 -1R,296-14017-1,2156 -SN74AUC1G17YZAR-TIT R,2156-SN74AUC1G17YZ AR Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1259764-SN74AUC1G17YZAR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-14017-1,-296-14017-1,-SN74AUC1G17YZARR,TEXTISSN74AUC1G17YZAR,296-14017-2,296-14017-2R,296-14017-1R,296-14017-1,2156-SN74AUC1G17YZAR-TITR,2156-SN74AUC1G17YZAR
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUC1G17YZAR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUC1G17YZAR
IC BUFFER NON-INVERT 2.7V 5DSBGA

IC BUFFER NON-INVERT 2.7V 5DSBGA

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74AUC1G17YZAR 296-14017-2-ND 1259764-SN74AUC1G17YZAR SN74AUC1G17YZAR
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Package Type BGA5 5-XFBGA, DSBGA 5-XFBGA, DSBGA 5-DSBGA (1.4x0.9)
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
Audio Amplifier ICs - 1905796P - RS Components, Ltd.
Specs
Standards RoHS
Package Type TDFN
Operating Range Speaker
View Details