onsemi Instrumentation, Op Amps, Buffer Amps SE5532N

Description
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SE5532N - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - SE5532N-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
SE5532N-ND
Instrumentation, Op Amps, Buffer Amps SE5532N-ND
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 9V Operational Amplifier IC
687-SE5532N
Dual 10MHz 9V Operational Amplifier IC 687-SE5532N
Dual Op Amp, 10MHz GBW, 9V/µs Slew, PDIP Product overview: SE5532N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5532N can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz GBW, 9V/µs Slew, PDIP Product overview: SE5532N from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5532N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SE5532N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SE5532N
Integrated Circuits (ICs) - Linear - Amplifiers SE5532N
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - SE5532N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
SE5532N
Instrumentation, OP Amps, Buffer Amps SE5532N
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number SE5532N SE5532N-ND 687-SE5532N SE5532N SE5532N
Product Name Instrumentation, Op Amps, Buffer Amps Dual 10MHz 9V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Package Type DIP; DIP7/8 DIP; "8-DIP (0.300"", 7.62mm)" Rail/Tube DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Removed Removed; Obsolete
Source Current (IS) 8 milliamps 8 milliamps
Slew Rate 9 V/µs 9 V/µs 9.00E-6 V/µs 9 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KN/+ - Lingto Electronic Limited
Specs
Source Current (IS) 0.0050 milliamps
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers