Manufacturer: ON Semiconductor
Win Source Part Number: 1094323-SA5230DG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 15 V, ±0.9 V to 7.5 V
Operating Supply Current: 1.1mA
Channel Output Current: 32mA
Gain Bandwidth Product (GBP): 600kHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Operational Amplifier, 4000uV Offset-Max, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Op Amp, 600kHz GBW, 7.5V, SOIC-8, 1-Ch, Bipolar Product overview: SA5230DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5230DG can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 600KHZ RRO 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1094323-SA5230DG | SA5230DG | SA5230DGOS-ND | 687-SA5230DG | SA5230DG | 598-SA5230DG | SA5230DG | SA5230DG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SA5230DG | Instrumentation, Op Amps, Buffer Amps | 600kHz 7.5V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 600KHZ RRO 8SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 1.8 to 15 volts | 7.5 volts | 1.8 volts | 1.8 volts | ||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||||
| VOS | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | |||||
| IBIAS | 0.0400 µA | 0.0400 µA | 0.0400 µA | |||||
| GBW | 0.6000 MHz | 0.6000 MHz | 0.6000 MHz |