Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS126ANS SN74LS126ANS

Description
IC BUS BUFFER 3ST QUAD 14SO
Request a Quote Datasheet
Description
IC BUS BUFFER 3ST QUAD 14SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS126ANS - Rochester Electronics
Newburyport, MA, United States
IC BUS BUFFER 3ST QUAD 14SO

IC BUS BUFFER 3ST QUAD 14SO

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS126ANS - 934614-SN74LS126ANS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS126ANS
934614-SN74LS126ANS
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS126ANS 934614-SN74LS126ANS
Manufacturer: Texas Instruments Win Source Part Number: 934614-SN74LS126ANS Series: 74LS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS126 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934614-SN74LS126ANS
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS126
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-53334-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-53334-ND
Buffers, Drivers, Receivers, Transceivers 296-53334-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LS126ANS
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LS126ANS
IC BUFFER NON-INVERT 5.25V 14SOP

IC BUFFER NON-INVERT 5.25V 14SOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74LS126ANS 934614-SN74LS126ANS 296-53334-ND SN74LS126ANS
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS126ANS Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type SOP; SOP (NS) 14-SO SOIC; "14-SOIC (0.209"", 5.30mm Width)" 14-SO
Unlock Full Specs
to access all available technical data