SN74ALVC244 Octal Buffer/Driver With 3-State OUtputs
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Win Source Part Number: 1204388-SN74ALVC244D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALVC
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74ALVC244DW .;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALVC244DW,
Base Product Number: 74ALVC244
| Rochester Electronics | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74ALVC244DW | 296-5135-5-ND | 1204388-SN74ALVC244DW |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |