onsemi Integrated Circuits (ICs) - Audio Special Purpose SA575NG

Description
Low Voltage Compandor
Request a Quote Datasheet
Description
Low Voltage Compandor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SA575NG - Rochester Electronics
Newburyport, MA, United States
Low Voltage Compandor

Low Voltage Compandor

Supplier's Site Datasheet
Integrated Circuits (ICs) - Audio Special Purpose - 971123-SA575NG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
971123-SA575NG
Integrated Circuits (ICs) - Audio Special Purpose 971123-SA575NG
Win Source Part Number: 971123-SA575NG Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tube Applications: Consumer Audio, Telecommunication Systems Standard Package: 18 Function: Compandor Interface: Analog Number of Channels: 2 Voltage - Supply: 3V ~ 7V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSSA575NG,2156-S A575NG-ON Base Product Number: SA575 Product Status: Obsolete

Win Source Part Number: 971123-SA575NG
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tube
Applications: Consumer Audio, Telecommunication Systems
Standard Package: 18
Function: Compandor
Interface: Analog
Number of Channels: 2
Voltage - Supply: 3V ~ 7V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSSA575NG,2156-SA575NG-ON
Base Product Number: SA575
Product Status: Obsolete

Buy Now Datasheet
Audio Special Purpose - SA575NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA575NG
Audio Special Purpose SA575NG
Audio Compandor 2 Channel 20-PDIP

Audio Compandor 2 Channel 20-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number SA575NG 971123-SA575NG SA575NG
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Special Purpose
Standards RoHS
Package Type DIP; PDIP; 20 LEAD PDIP 20-DIP (0.300", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751402QHA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers