Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO6
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 6-SON (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 121473-SN74AUP1G07DS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (1x1)
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 3.6V 6SON
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN74AUP1G07DSFR | 296-25726-2-ND | 121473-SN74AUP1G07DSFR | SN74AUP1G07DSFR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DSFR | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | |||
| Package Type | X2SON6 | 6-XFDFN | 6-SON (1x1) | Surface Mount |
| Life Cycle Stage | Active |