Manufacturer: Texas Instruments
Win Source Part Number: 065260-SN74ALVC126PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
SN74ALVC126 Quadruple Bus Buffer Gate With 3-State Outputs
IC BUF NON-INVERT 3.6V 14TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 065260-SN74ALVC126PWR | 296-5118-6-ND | SN74ALVC126PWR | SN74ALVC126PWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVC126PWR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |