Amplifier Circuit
IC OP AMP 2CH 8-SOIC
IC OP AMP 2CH 8-SOIC
IC ANA LO-PWR/LO-NSE DUAL OP AMP Product overview: SCY33178DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SCY33178DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1094946-SCY33178DR2G
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
ANA LO-PWR/LO-NSE Dual OP AMP
Operational Amplifiers - Op Amps ANA LO-PWR/LO-NSE DUAL OA
IC ANA LO-PWR/LO-NSE DUAL OP AMP
IC ANA LO-PWR/LO-NSE DUAL OP AMP
General Purpose Amplifier 2 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | 488-SCY33178DR2GTR-ND | 687-SCY33178DR2G | 1094946-SCY33178DR2G | SCY33178DR2G | SCY33178DR2G | SCY33178DR2G | SCY33178DR2G | SCY33178DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SCY33178DR2G | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.7 milliamps | 1.7 milliamps | ||||||
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC-8 | -40degC ~ 85degC (TA) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS |