onsemi Audio Special Purpose - SA572DR2G SA572DR2G

Description
Compander, 1 Func, 0.02MHz Band Width, BIPolar, PDSO16
Request a Quote Datasheet
Description
Compander, 1 Func, 0.02MHz Band Width, BIPolar, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SA572DR2G - Rochester Electronics
Newburyport, MA, United States
Compander, 1 Func, 0.02MHz Band Width, BIPolar, PDSO16

Compander, 1 Func, 0.02MHz Band Width, BIPolar, PDSO16

Supplier's Site Datasheet
Audio Special Purpose - SA572DR2G - 126844-SA572DR2G - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SA572DR2G
126844-SA572DR2G
Audio Special Purpose - SA572DR2G 126844-SA572DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 126844-SA572DR2G Packaging: Reel - TR Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Compandor Supply Voltage - Operating: 6 V to 22 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 126844-SA572DR2G
Packaging: Reel - TR
Specifications: 110dB
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Compandor
Supply Voltage - Operating: 6 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
SA572DR2G
Audio Amplifiers SA572DR2G
Audio Amplifiers Dual Channel Hi Perf Compandor Ind. Temp

Audio Amplifiers Dual Channel Hi Perf Compandor Ind. Temp

Buy Now Datasheet
Audio Special Purpose - SA572DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA572DR2G
Audio Special Purpose SA572DR2G
Audio Compandor 2 Channel 16-SOIC

Audio Compandor 2 Channel 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number SA572DR2G 126844-SA572DR2G SA572DR2G SA572DR2G
Product Name Audio Special Purpose - SA572DR2G Audio Amplifiers Audio Special Purpose
Standards RoHS
Package Type SOIC; SOIC-16W SOIC; 16-SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086803MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details