Manufacturer: Texas Instruments
Win Source Part Number: 896593-SN74HC240NS
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Package: Bulk
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC240
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 896593-SN74HC240NS |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC240NS |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |