Rochester Electronics Logic - Logic - Gates and Inverters - SN74ALS05ADBR SN74ALS05ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934537-SN74ALS05ADBR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel Open Collector 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-SN74ALS05ADBR, 2156-SN74ALS05ADBR-T ITR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934537-SN74ALS05ADBR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel Open Collector 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-SN74ALS05ADBR, 2156-SN74ALS05ADBR-T ITR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS05ADBR - 934537-SN74ALS05ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS05ADBR
934537-SN74ALS05ADBR
Logic - Logic - Gates and Inverters - SN74ALS05ADBR 934537-SN74ALS05ADBR
Manufacturer: Texas Instruments Win Source Part Number: 934537-SN74ALS05ADBR Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel Open Collector 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-SN74ALS05ADBR, 2156-SN74ALS05ADBR-T ITR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934537-SN74ALS05ADBR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Inverter IC 6 Channel Open Collector 14-SSOP
Package: Bulk
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-SN74ALS05ADBR, 2156-SN74ALS05ADBR-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 934537-SN74ALS05ADBR
Product Name Logic - Logic - Gates and Inverters - SN74ALS05ADBR
Package Type SSOP; SOP; 14-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906395 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
76MHz 108MHz Rf Amplifier - 860-BGB717L7ESDE6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel(TR)
View Details
18 GHz Rf Amplifier - 860-CMD328 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Gel Pack
View Details