Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SHC702JM SHC702JM

Description
Manufacturer: Texas Instruments Win Source Part Number: 894340-SHC702JM Series: * Features: Amplifier Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 894340-SHC702JM Series: * Features: Amplifier Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SHC702JM - 894340-SHC702JM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SHC702JM
894340-SHC702JM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SHC702JM 894340-SHC702JM
Manufacturer: Texas Instruments Win Source Part Number: 894340-SHC702JM Series: * Features: Amplifier Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 894340-SHC702JM
Series: *
Features: Amplifier Circuit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SHC702JM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
SHC702JM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SHC702JM
SAMPLE AND HOLD 1-CH 0.6US

SAMPLE AND HOLD 1-CH 0.6US

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Instrumentation Amplifier Chips
Product Number 894340-SHC702JM SHC702JM
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SHC702JM Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1913263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2701SBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2400 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD548KR - Lingto Electronic Limited
Specs
Source Current (IS) 0.1700 milliamps
View Details
Operational Amplifier IC - 687-CLC450AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 370 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers