Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUP1G07DRLR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-21811-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-21811-6-ND
Buffers, Drivers, Receivers, Transceivers 296-21811-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-21811-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-21811-1-ND
Buffers, Drivers, Receivers, Transceivers 296-21811-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-21811-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-21811-2-ND
Buffers, Drivers, Receivers, Transceivers 296-21811-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DRLR - 1254073-SN74AUP1G07DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DRLR
1254073-SN74AUP1G07DRLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DRLR 1254073-SN74AUP1G07DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1254073-SN74AUP1G07D RLR Series: 74AUP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-553 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 4mA Operating Supply Voltage: 0.8 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: SN74AUP1G07 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-5 Alternative Parts (Cross-Reference): SN74AUP1G07DCKTG4; SN74AUP1G07YEPR; SN74AUP1G07DRYR; Introduction Date: February 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254073-SN74AUP1G07DRLR
Series: 74AUP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-553
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74AUP1G07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-5
Alternative Parts (Cross-Reference): SN74AUP1G07DCKTG4; SN74AUP1G07YEPR; SN74AUP1G07DRYR;
Introduction Date: February 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUP1G07DRLR - Rochester Electronics
Newburyport, MA, United States
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5

Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP1G07DRLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G07DRLR
IC BUFFER NON-INVERT 3.6V SOT5

IC BUFFER NON-INVERT 3.6V SOT5

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DRLR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUP1G07DRLR
Buffers, Drivers, Receivers, Transceivers SN74AUP1G07DRLR
IC BUFFER NON-INVERT 3.6V SOT5

IC BUFFER NON-INVERT 3.6V SOT5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-21811-6-ND 1254073-SN74AUP1G07DRLR SN74AUP1G07DRLR SN74AUP1G07DRLR SN74AUP1G07DRLR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DRLR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC3S04YFFR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Op Amps - 2449757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details