Manufacturer: ON Semiconductor
Win Source Part Number: 311514-SA572DTBR2G
Packaging: Reel - TR
Specifications: 110dB
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Family Name: SA572
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Compandor
Supply Voltage - Operating: 6 V to 22 V
Alternative Parts (Cross-Reference): SA572DR2G; SA572DR2; SA572NG; SA572D;
Introduction Date: April 05, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Programmable Analog Compandor
Audio Compandor 2 Channel 16-TSSOP
Audio Amplifiers ANA COMPANDOR DUAL CHANEL
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 311514-SA572DTBR2G | SA572DTBR2G | SA572DTBR2G | SA572DTBR2G |
| Product Name | Audio Special Purpose - SA572DTBR2G | Audio Special Purpose | Audio Amplifiers | |
| Supply Voltage (VS) | 6 to 22 volts | 6 to 22 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | SSOP; SOP; TSSOP; TSSOP-16 | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |