Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALB16244DL

Description
Win Source Part Number: 1259932-SN74ALB16244 DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALB Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 25mA, 25mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9766-5R,TEXTISSN 74ALB16244DL,SN74ALB 16244DLG4,296-12179- 5,Q955793,-SN74ALB16 244DLG4,-SN74ALB1624 4DLR,296-9766-5,-296 -9766-5,SN74ALB16244 DLG4,296-12179-5,-29 6-9766-5,2156-SN74AL B16244DL Base Product Number: 74ALB16244
Request a Quote Datasheet
Description
Win Source Part Number: 1259932-SN74ALB16244 DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALB Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 25mA, 25mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9766-5R,TEXTISSN 74ALB16244DL,SN74ALB 16244DLG4,296-12179- 5,Q955793,-SN74ALB16 244DLG4,-SN74ALB1624 4DLR,296-9766-5,-296 -9766-5,SN74ALB16244 DLG4,296-12179-5,-29 6-9766-5,2156-SN74AL B16244DL Base Product Number: 74ALB16244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259932-SN74ALB16244DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259932-SN74ALB16244DL
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259932-SN74ALB16244DL
Win Source Part Number: 1259932-SN74ALB16244 DL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALB Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 25mA, 25mA Number of Elements: 4 Number of Bits per Element: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9766-5R,TEXTISSN 74ALB16244DL,SN74ALB 16244DLG4,296-12179- 5,Q955793,-SN74ALB16 244DLG4,-SN74ALB1624 4DLR,296-9766-5,-296 -9766-5,SN74ALB16244 DLG4,296-12179-5,-29 6-9766-5,2156-SN74AL B16244DL Base Product Number: 74ALB16244

Win Source Part Number: 1259932-SN74ALB16244DL
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALB
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 25mA, 25mA
Number of Elements: 4
Number of Bits per Element: 4
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9766-5R,TEXTISSN74ALB16244DL,SN74ALB16244DLG4,296-12179-5,Q955793,-SN74ALB16244DLG4,-SN74ALB16244DLR,296-9766-5,-296-9766-5,SN74ALB16244DLG4,296-12179-5,-296-9766-5,2156-SN74ALB16244DL
Base Product Number: 74ALB16244

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-9766-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-9766-5-ND
Buffers, Drivers, Receivers, Transceivers 296-9766-5-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet
 - SN74ALB16244DL - Rochester Electronics
Newburyport, MA, United States
SN74ALB16244 16-Bit Buffer/Driver With 3-State Outputs

SN74ALB16244 16-Bit Buffer/Driver With 3-State Outputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALB16244DL
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALB16244DL
IC BUF NON-INVERT 3.6V 48SSOP

IC BUF NON-INVERT 3.6V 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1259932-SN74ALB16244DL 296-9766-5-ND SN74ALB16244DL SN74ALB16244DL
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650HG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
Op Amps - 5456032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details