Manufacturer: Texas Instruments
Win Source Part Number: 896505-SN74AUC2G07YZ
Series: 74AUC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
Package: Bulk
Package: 6-XFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 896505-SN74AUC2G07YZPR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G07YZPR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |