Manufacturer: Texas Instruments
Win Source Part Number: 128835-SN10503PWPR
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Slew Rate: 900 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 14mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Video Amp, 3 Voltage Feedback 14-HTSSOP
Video Amplifier, 1 Channel(s), 3 Func, PDSO14
3-Ch Audio Amplifier, 120MHz GBW, 900V/µs SR, HTSSOP Product overview: SN10503PWPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 900V, HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 120MHz, 900V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10503PWPR can be used for catalog matching and distributor lookup.
IC AMP VOLTAGE FEEDBACK 14HTSSOP
Video Amp 3 Voltage Feedback 14-HTSSOP
IC AMP VOLTAGE FEEDBACK 14HTSSOP
IC AMP VOLTAGE FEEDBACK 14HTSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 128835-SN10503PWPR | SN10503PWPR-ND | SN10503PWPR | 737-SN10503PWPR | SN10503PWPR | SN10503PWPR | SN10503PWPR | 815-SN10503PWPR |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - SN10503PWPR | Video Amps and Modules | 120MHz 900V HTSSOP Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP VOLTAGE FEEDBACK 14HTSSOP | |
| Package Type | SSOP; SOP; TSSOP; 14-HTSSOP | "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP14 | Tape and Reel | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | 100 mA | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173, 4.40mm Width) | |
| Operating Range | Voltage Feedback | Voltage Feedback | ||||||
| Features | Rail-Rail-Out | |||||||
| Slew Rate | 900 V/µs | 900 V/µs | ||||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 18 volts |