IC OP AMP GP QUAD 14DIP Product overview: SC2901NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, Linear Comparators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SC2901NG can be used for catalog matching and distributor lookup.
OP AMP GP QUAD 14DIP
Win Source Part Number: 1260340-SC2901NG
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tube
Standard Package: 500
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-SC2901NG-ON,ONS
Base Product Number: SC290
Product Status: Obsolete
Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-SC2901NG | SC2901NG | 1260340-SC2901NG | SC2901NG |
| Product Name | Quad Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | |
| Standards | RoHS | RoHS | ||
| Package Type | DIP | DIP; DIP14 | 14-DIP (0.300", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | Obsolete | |||
| Features | Single-Supply |