onsemi Audio Special Purpose - SA575N SA575N

Description
Compander, 2 Func, 3MHz Band Width, PDIP20
Request a Quote Datasheet
Description
Compander, 2 Func, 3MHz Band Width, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SA575N - Rochester Electronics
Newburyport, MA, United States
Compander, 2 Func, 3MHz Band Width, PDIP20

Compander, 2 Func, 3MHz Band Width, PDIP20

Supplier's Site Datasheet
Audio Special Purpose - SA575N - 134508-SA575N - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SA575N
134508-SA575N
Audio Special Purpose - SA575N 134508-SA575N
Manufacturer: ON Semiconductor Win Source Part Number: 134508-SA575N Packaging: Tube/Rail Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 134508-SA575N
Packaging: Tube/Rail
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Purpose: Compandor
Supply Voltage - Operating: 3 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - SA575N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA575N
Audio Special Purpose SA575N
Audio Compandor 2 Channel 20-PDIP

Audio Compandor 2 Channel 20-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number SA575N 134508-SA575N SA575N
Product Name Audio Special Purpose - SA575N Audio Special Purpose
Package Type DIP; DIP20 DIP; PDIP; 20-PDIP DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2449802P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
 - 5407/BDA - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type CFP
Life Cycle Stage Rochester Active
View Details