Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AUP1G17DBVT

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP1G17DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP1G17DBVTTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP1G17DBVTTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP1G17DBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP1G17DBVTDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP1G17DBVTDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74AUP1G17DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74AUP1G17DBVTCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74AUP1G17DBVTCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DBVT - 794962-SN74AUP1G17DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DBVT
794962-SN74AUP1G17DBVT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DBVT 794962-SN74AUP1G17DBVT
Manufacturer: Texas Instruments Win Source Part Number: 794962-SN74AUP1G17DB VT Series: 74AUP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 0.8 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Family Name: SN74AUP1G17 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): 74AUP1G17FZ4-7; 74AUP1G17FX4-7; 74AUP1G17FS3-7; SN74AUP1G17DBVTE4; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794962-SN74AUP1G17DBVT
Series: 74AUP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: SN74AUP1G17
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): 74AUP1G17FZ4-7; 74AUP1G17FX4-7; 74AUP1G17FS3-7; SN74AUP1G17DBVTE4;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AUP1G17DBVT - Rochester Electronics
Newburyport, MA, United States
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5

Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AUP1G17DBVT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AUP1G17DBVT
IC BUF NON-INVERT 3.6V SOT23-5

IC BUF NON-INVERT 3.6V SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 296-SN74AUP1G17DBVTTR-ND 794962-SN74AUP1G17DBVT SN74AUP1G17DBVT SN74AUP1G17DBVT
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DBVT Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower CMOS Operational Amplifier - ALD1731PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH - 909548-AD582SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-100-10
View Details
2 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details