Buffer, AUC Series, 2-Func, 1-Input, CMOS
Win Source Part Number: 1259759-SN74AUC2G34Y
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19050-2R,296-190
Base Product Number: SN74AUC2
Product Status: Obsolete
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-DSBGA
IC BUFFER NON-INVERT 2.7V 6DSBGA
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | SN74AUC2G34YEPR | 1259759-SN74AUC2G34YEPR | 296-19050-2-ND | SN74AUC2G34YEPR |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Package Type | BGA6 | 6-XFBGA, DSBGA | 6-XFBGA, DSBGA | 6-DSBGA |