Manufacturer: Texas Instruments
Win Source Part Number: 896438-SN74AHCT240NS
Series: 74AHCT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Package: Bulk
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 896438-SN74AHCT240NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT240NSR |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |