Operational Amplifier, Low Voltage -40°C to +85°C
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Win Source Part Number: 1260501-SA5230NG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25V/µs
Gain Bandwidth Product: 600 kHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 400 µV
Current - Supply: 1.1mA
Current - Output / Channel: 32 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-SA5230NG-ON,ONS
Base Product Number: SA5230
Product Status: Obsolete
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 15 V
Op Amp, 600kHz GBW, 1.8-7.5V, 1Ch, PDIP, 85dB CMRR Product overview: SA5230NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 7.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 7.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SA5230NG can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 600KHZ RRO 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | SA5230NG | SA5230NG-ND | 1260501-SA5230NG | 687-SA5230NG | SA5230NG | 598-SA5230NG | SA5230NG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 600kHz 7.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 600KHZ RRO 8DIP | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | DIP; PDIP; 8 LEAD PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP (0.300", 7.62mm) | Rail/Tube | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps |