SN74ALVCH16240 16-Bit Buffer/Driver With 3-State Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 065268-SN74ALVCH1624
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74ALVCH16240DGGR | 065268-SN74ALVCH16240DGGR | 296-5185-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16240DGGR | Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |