Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AS1034AD

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Logic Output 14-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Logic Output 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-6330-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-6330-5-ND
Buffers, Drivers, Receivers, Transceivers 296-6330-5-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Logic Output 14-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Logic Output 14-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS1034AD - 029850-SN74AS1034AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS1034AD
029850-SN74AS1034AD
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS1034AD 029850-SN74AS1034AD
Manufacturer: Texas Instruments Win Source Part Number: 029850-SN74AS1034AD Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 48mA, 48mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029850-SN74AS1034AD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 48mA, 48mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AS1034AD - Rochester Electronics
Newburyport, MA, United States
Buffer, AS Series, 6-Func, 1-Input, TTL, PDSO14

Buffer, AS Series, 6-Func, 1-Input, TTL, PDSO14

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AS1034AD
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AS1034AD
IC BUF NON-INVERT 5.5V 14SOIC

IC BUF NON-INVERT 5.5V 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 296-6330-5-ND 029850-SN74AS1034AD SN74AS1034AD SN74AS1034AD
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS1034AD Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 2448626P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type VSP8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051208Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details