Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS1034ANSR SN74AS1034ANSR

Description
Buffer, AS Series, 6-Func, 1-Input, TTL, PDSO14
Request a Quote Datasheet
Description
Buffer, AS Series, 6-Func, 1-Input, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AS1034ANSR - Rochester Electronics
Newburyport, MA, United States
Buffer, AS Series, 6-Func, 1-Input, TTL, PDSO14

Buffer, AS Series, 6-Func, 1-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS1034ANSR - 125246-SN74AS1034ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS1034ANSR
125246-SN74AS1034ANSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS1034ANSR 125246-SN74AS1034ANSR
Manufacturer: Texas Instruments Win Source Part Number: 125246-SN74AS1034ANS R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 48mA, 48mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125246-SN74AS1034ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 48mA, 48mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AS1034ANSR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74AS1034ANSR-ND
Buffers, Drivers, Receivers, Transceivers SN74AS1034ANSR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Logic Output 14-SO

Buffer, Non-Inverting 6 Element 1 Bit per Element Logic Output 14-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AS1034ANSR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AS1034ANSR
IC BUFFER NON-INVERT 5.5V 14SOP

IC BUFFER NON-INVERT 5.5V 14SOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74AS1034ANSR 125246-SN74AS1034ANSR SN74AS1034ANSR-ND SN74AS1034ANSR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS1034ANSR Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details