Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVR SN74AUP1G07DBVR

Description
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5
Request a Quote Datasheet
Description
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AUP1G07DBVR - Rochester Electronics
Newburyport, MA, United States
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5

Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVR - 029886-SN74AUP1G07DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVR
029886-SN74AUP1G07DBVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVR 029886-SN74AUP1G07DBVR
Manufacturer: Texas Instruments Win Source Part Number: 029886-SN74AUP1G07DB VR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 4mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 0.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029886-SN74AUP1G07DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 0.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-19073-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-19073-2-ND
Buffers, Drivers, Receivers, Transceivers 296-19073-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-19073-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-19073-1-ND
Buffers, Drivers, Receivers, Transceivers 296-19073-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-19073-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-19073-6-ND
Buffers, Drivers, Receivers, Transceivers 296-19073-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74AUP1G07DBVR
Buffers, Drivers, Receivers, Transceivers SN74AUP1G07DBVR
IC BUF NON-INVERT 3.6V SOT23-5

IC BUF NON-INVERT 3.6V SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74AUP1G07DBVR 029886-SN74AUP1G07DBVR 296-19073-2-ND SN74AUP1G07DBVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVR Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data