Win Source Part Number: 1259734-SN74AUP1G34D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AUP
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AUP1G34DCKT
Base Product Number: 74AUP1G34
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
| Win Source Electronics | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers |
| Product Number | 1259734-SN74AUP1G34DCKT | SN74AUP1G34DCKT | 296-49880-1-ND |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 5-TSSOP, SC-70-5, SOT-353 | SOT; SC-70; SOT-SC70-5 | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |