Operational Amplifiers - Op Amps ANA LO VOLT.COMP'TOR DUAL Product overview: SC2903VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, Linear Comparators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SC2903VDR2G can be used for catalog matching and distributor lookup.
OPAMP 8SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 762070-SC2903VDR2G
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps ANA LO VOLT.COMP'TOR DUAL
Comparator General Purpose CMOS, DTL, ECL, MOS, TTL 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-SC2903VDR2G | SC2903VDR2G | 762070-SC2903VDR2G | SC2903VDR2G | SC2903VDR2G | SC2903VDR2G |
| Product Name | Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - SC2903VDR2G | Operational Amplifiers - Op Amps | Comparators | Linear - Comparators | |
| Standards | RoHS | RoHS |