Manufacturer: Texas Instruments
Win Source Part Number: 116233-SN74AUP1G17DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-5
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5
IC BUFFER NON-INVERT 3.6V SOT5
IC BUFFER NON-INVERT 3.6V SOT5
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 116233-SN74AUP1G17DRLR | 296-18295-1-ND | SN74AUP1G17DRLR | SN74AUP1G17DRLR | SN74AUP1G17DRLR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G17DRLR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |