Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
SN74ALVCH16244 16-Bit Buffer/Driver With 3-State Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 123149-SN74ALVCH1624
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| DigiKey | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers |
| Product Number | 296-5188-6-ND | SN74ALVCH16244DLR | 123149-SN74ALVCH16244DLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16244DLR | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |