Rochester Electronics Logic - Logic - Gates and Inverters - SN74HCT14DGVR SN74HCT14DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896630-SN74HCT14DGVR Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TVSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-TVSOP Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896630-SN74HCT14DGVR Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TVSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-TVSOP Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HCT14DGVR - 896630-SN74HCT14DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT14DGVR
896630-SN74HCT14DGVR
Logic - Logic - Gates and Inverters - SN74HCT14DGVR 896630-SN74HCT14DGVR
Manufacturer: Texas Instruments Win Source Part Number: 896630-SN74HCT14DGVR Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TVSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-TVSOP Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896630-SN74HCT14DGVR
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HCT14
Categories: Integrated Circuits (ICs)
Case / Package: 14-TVSOP
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896630-SN74HCT14DGVR
Product Name Logic - Logic - Gates and Inverters - SN74HCT14DGVR
Package Type SOP; 14-TVSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM111MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
 - LT1078ISW#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC16
View Details
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902M2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
4 suppliers