Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVT SN74AUP1G07DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099539-SN74AUP1G07D BVT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 4mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099539-SN74AUP1G07D BVT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 4mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVT - 1099539-SN74AUP1G07DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVT
1099539-SN74AUP1G07DBVT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVT 1099539-SN74AUP1G07DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099539-SN74AUP1G07D BVT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 4mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099539-SN74AUP1G07DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-32256-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-32256-2-ND
Buffers, Drivers, Receivers, Transceivers 296-32256-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-32256-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-32256-6-ND
Buffers, Drivers, Receivers, Transceivers 296-32256-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-32256-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-32256-1-ND
Buffers, Drivers, Receivers, Transceivers 296-32256-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
 - SN74AUP1G07DBVT - Rochester Electronics
Newburyport, MA, United States
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5

Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers
Product Number 1099539-SN74AUP1G07DBVT 296-32256-2-ND SN74AUP1G07DBVT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G07DBVT Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
Op Amps - 1220327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; Sop
Number of Pins 8
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details