Rochester Electronics Logic - Logic - Gates and Inverters - SN74ALS1004D SN74ALS1004D

Description
Manufacturer: Texas Instruments Win Source Part Number: 934541-SN74ALS1004D Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934541-SN74ALS1004D Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS1004D - 934541-SN74ALS1004D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS1004D
934541-SN74ALS1004D
Logic - Logic - Gates and Inverters - SN74ALS1004D 934541-SN74ALS1004D
Manufacturer: Texas Instruments Win Source Part Number: 934541-SN74ALS1004D Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934541-SN74ALS1004D
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Inverter IC 6 Channel - 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 934541-SN74ALS1004D
Product Name Logic - Logic - Gates and Inverters - SN74ALS1004D
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2168656 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Rf Amplifier - 860-BGA616E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
31GHz 25W Rf Amplifier - 860-QPA2212D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details