Manufacturer: Texas Instruments
Win Source Part Number: 1099575-SN74AUP1G34D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buffer, AUP/ULP/V Series, 1-Func, 1-Input, CMOS, PDSO5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
IC BUF NON-INVERT 3.6V SOT23-5
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1099575-SN74AUP1G34DBVT | SN74AUP1G34DBVT | 296-SN74AUP1G34DBVTCT-ND | SN74AUP1G34DBVT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G34DBVT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts |