Rochester Electronics Linear - Linear - Amplifiers - Special Purpose - SMP11BIEY SMP11BIEY

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 896269-SMP11BIEY Features: Sample and Hold IC - 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 896269-SMP11BIEY Features: Sample and Hold IC - 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - SMP11BIEY - 896269-SMP11BIEY - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SMP11BIEY
896269-SMP11BIEY
Linear - Linear - Amplifiers - Special Purpose - SMP11BIEY 896269-SMP11BIEY
Manufacturer: Analog Devices Inc. Win Source Part Number: 896269-SMP11BIEY Features: Sample and Hold IC - 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 896269-SMP11BIEY
Features: Sample and Hold IC - 14-PDIP
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SMP11BIEY - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SMP11BIEY
Linear - Amplifiers - Special Purpose SMP11BIEY
SAMPLE-AND-HOLD AMPLIFIER

SAMPLE-AND-HOLD AMPLIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 896269-SMP11BIEY SMP11BIEY
Product Name Linear - Linear - Amplifiers - Special Purpose - SMP11BIEY Linear - Amplifiers - Special Purpose
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Rail-to-Rail FET Input Operational Amplifier - ALD1704BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 2484274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650MG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details