Manufacturer: Texas Instruments
Win Source Part Number: 082331-SN74LS07N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 40mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Buffer, LS Series, 6-Func, 1-Input, TTL, PDIP14
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-PDIP
IC BUF NON-INVERT 5.25V 14DIP
IC BUF NON-INVERT 5.25V 14DIP
| Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 082331-SN74LS07N | SN74LS07N | 296-14878-5-ND | SN74LS07N | SN74LS07N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS07N | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |